NorComp D-Sub Connector Assemblies 172-050-203R031

Description
Position Connector
Request a Quote Datasheet
Description
Position Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-172-050-203R031-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-172-050-203R031-ND
D-Sub Connector Assemblies 37-172-050-203R031-ND
Position Connector

Position Connector

Buy Now Datasheet
D Sub Conn, Rcpt, Dd, 50Pos, Solder Cup Norcomp - 34AK3692 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Dd, 50Pos, Solder Cup Norcomp
34AK3692
D Sub Conn, Rcpt, Dd, 50Pos, Solder Cup Norcomp 34AK3692
D SUB CONN, RCPT, DD, 50POS, SOLDER CUP

D SUB CONN, RCPT, DD, 50POS, SOLDER CUP

Supplier's Site
D Sub Conn, Rcpt, 50Pos, Dd, Solder Cup; D Sub Connector Type Norcomp - 34AK4146 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 50Pos, Dd, Solder Cup; D Sub Connector Type Norcomp
34AK4146
D Sub Conn, Rcpt, 50Pos, Dd, Solder Cup; D Sub Connector Type Norcomp 34AK4146
D SUB CONN, RCPT, 50POS, DD, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, RCPT, 50POS, DD, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 37-172-050-203R031-ND 34AK3692 34AK4146
Product Name D-Sub Connector Assemblies D Sub Conn, Rcpt, Dd, 50Pos, Solder Cup Norcomp D Sub Conn, Rcpt, 50Pos, Dd, Solder Cup; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-581-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details