NorComp D-Sub Connector Assemblies 172-050-112R031

Description
50 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
50 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 4550MA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4550MA-ND
D-Sub Connector Assemblies 4550MA-ND
50 Position D-Sub Plug, Male Pins Connector

50 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Plug, 50Pos; Gender Norcomp - 40Y5023 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 50Pos; Gender Norcomp
40Y5023
D Sub Connector, Plug, 50Pos; Gender Norcomp 40Y5023
D SUB CONNECTOR, PLUG, 50POS; Gender:Plug; Product Range:172 M Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Through Hole; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 50POS; Gender:Plug; Product Range:172 M Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Through Hole; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 4550MA-ND 40Y5023
Product Name D-Sub Connector Assemblies D Sub Connector, Plug, 50Pos; Gender Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Quick Connects, Quick Disconnect Connectors - 36-1241-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
Ribbon Cable Connectors - 102322-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details