NorComp D-Sub Connector Assemblies 172-037-103R011

Description
37 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
37 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-172-037-103R011-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-172-037-103R011-ND
D-Sub Connector Assemblies 37-172-037-103R011-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, Plug, Dc, 37Pos, Solder Cup Norcomp - 34AK3660 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Dc, 37Pos, Solder Cup Norcomp
34AK3660
D Sub Conn, Plug, Dc, 37Pos, Solder Cup Norcomp 34AK3660
D SUB CONN, PLUG, DC, 37POS, SOLDER CUP

D SUB CONN, PLUG, DC, 37POS, SOLDER CUP

Supplier's Site
D Sub Conn, Plug, 37Pos, Dc, Solder Cup; D Sub Connector Type Norcomp - 34AK4096 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 37Pos, Dc, Solder Cup; D Sub Connector Type Norcomp
34AK4096
D Sub Conn, Plug, 37Pos, Dc, Solder Cup; D Sub Connector Type Norcomp 34AK4096
D SUB CONN, PLUG, 37POS, DC, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, 37POS, DC, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 37-172-037-103R011-ND 34AK3660 34AK4096
Product Name D-Sub Connector Assemblies D Sub Conn, Plug, Dc, 37Pos, Solder Cup Norcomp D Sub Conn, Plug, 37Pos, Dc, Solder Cup; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount Panel Mount
Voltage Rating 500 volts
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-141-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers