Position Connector
D SUB CONN, RCPT, 50POS, DD, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:50Contacts;
D SUB CONN, RCPT, DD, 50POS, SOLDER
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 37-172-050-213R011-ND | 34AK4148 | 34AK3694 |
| Product Name | D-Sub Connector Assemblies | D Sub Conn, Rcpt, 50Pos, Dd, Solder; D Sub Connector Type Norcomp | D Sub Conn, Rcpt, Dd, 50Pos, Solder Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole | ||
| Voltage Rating | 500 volts |