NorComp D-Sub Connector Assemblies 172-025-183L021

Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 14625MA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
14625MA-ND
D-Sub Connector Assemblies 14625MA-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Plug, 25Pos; Gender Norcomp - 40Y4960 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25Pos; Gender Norcomp
40Y4960
D Sub Connector, Plug, 25Pos; Gender Norcomp 40Y4960
D SUB CONNECTOR, PLUG, 25POS; Gender:Plug; Product Range:172 M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Through Hole; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 25POS; Gender:Plug; Product Range:172 M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Through Hole; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 14625MA-ND 40Y4960
Product Name D-Sub Connector Assemblies D Sub Connector, Plug, 25Pos; Gender Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PWRBLADE HEADER - VERTICAL - 51628-003LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Quick Connects, Quick Disconnect Connectors - 36-1281-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details