NorComp D-Sub Connector Assemblies 172-050-103R021

Description
Position Connector
Request a Quote Datasheet
Description
Position Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-172-050-103R021-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-172-050-103R021-ND
D-Sub Connector Assemblies 37-172-050-103R021-ND
Position Connector

Position Connector

Buy Now Datasheet
D Sub Conn, Plug, Dd, 50Pos, Solder Cup Norcomp - 34AK3681 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Dd, 50Pos, Solder Cup Norcomp
34AK3681
D Sub Conn, Plug, Dd, 50Pos, Solder Cup Norcomp 34AK3681
D SUB CONN, PLUG, DD, 50POS, SOLDER CUP

D SUB CONN, PLUG, DD, 50POS, SOLDER CUP

Supplier's Site
D Sub Conn, Plug, 50Pos, Dd, Solder Cup; D Sub Connector Type Norcomp - 34AK4129 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 50Pos, Dd, Solder Cup; D Sub Connector Type Norcomp
34AK4129
D Sub Conn, Plug, 50Pos, Dd, Solder Cup; D Sub Connector Type Norcomp 34AK4129
D SUB CONN, PLUG, 50POS, DD, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, 50POS, DD, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 37-172-050-103R021-ND 34AK3681 34AK4129
Product Name D-Sub Connector Assemblies D Sub Conn, Plug, Dd, 50Pos, Solder Cup Norcomp D Sub Conn, Plug, 50Pos, Dd, Solder Cup; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount Panel Mount
Voltage Rating 500 volts
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details