Molex Blade Type Power Connector Assemblies 1720430402

Description
"4 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole, Right Angle"
Request a Quote Datasheet
Description
"4 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connector Assemblies - WM20894-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
WM20894-ND
Blade Type Power Connector Assemblies WM20894-ND
"4 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole, Right Angle"

"4 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole, Right Angle"

Buy Now Datasheet
Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Assemblies
Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Assemblies
Manufacturer: Molex Category: Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Assemblies Series: Super Sabre 172043 Number of Positions: 4 Pitch: 0.295" (7.50mm) Features: Board Lock, Finger-Proof Connector Type: Header, Male Blades Termination: Solder Package: Tray Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Assemblies
Series: Super Sabre 172043
Number of Positions: 4
Pitch: 0.295" (7.50mm)
Features: Board Lock, Finger-Proof
Connector Type: Header, Male Blades
Termination: Solder
Package: Tray
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Blade Type Power Connectors - 1720430402 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1720430402
Blade Type Power Connectors 1720430402
CONN HDR 4POS 7.50MM R/A SLDR

CONN HDR 4POS 7.50MM R/A SLDR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number WM20894-ND 1720430402
Product Name Blade Type Power Connector Assemblies Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Assemblies Blade Type Power Connectors
Connector Type Header, Male Blades
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A0109-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
3 suppliers
PCB Connectors - NCS-FL4G-S-01 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PWRBLADE HEADER - VERTICAL - 51700-10401202AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-065 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers