4 Pos 7.62mm RA Solder Header, 41A, 630V, Thru-Hole Product overview: 1720482 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 41A, 630V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 41A, 630V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1720482 can be used for catalog matching and distributor lookup.
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole"
Manufacturer: Phoenix Contact
Win Source Part Number: 1332169-1720482
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.300" (7.62mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Current - IEC: 41A
Voltage - IEC: 1 kV
Current - UL: 41 A
Voltage - UL: 300 V
Color: Green
Contact Mating Finish: Tin
Features: Latch Lock
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting: Through Hole
Insulation Height: 0.563" (14.30mm)
Contact Tail Length: 0.197" (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 277-6233,1720482-ND,
TERM BLOCK HDR 4POS 90DEG 7.62MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 370-1720482 | 277-6233-ND | 1332169-1720482 | 1720482 |
| Product Name | 41A 630V Electronic Connector | Headers, Plugs and Sockets | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets | Headers, Plugs and Sockets |
| Termination | Solder | |||
| Voltage Rating | 630 volts | 300 volts | ||
| Current Rating | 41.0 amps | 41.0 amps | 41.0 amps | |
| Connector Type | Header Connector |