TE Connectivity Rectangular Wire & Cable Connectors & Housings 172063-3

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 8 Number of Rows : 2 Number of Signal Positions : 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Type : Pin Dimensions Connector Height : 26.3 MM  [1.035 INCH ] Connector Length : 51.2 MM  [2.02 INCH ] Connector Width : 32.5 MM  [1.28 INCH ] Row-to-Row Spacing : 13.3 MM  [.524 INCH ] Wire Size (MMSQ) : .22, .22 - 2.18 Wire Size (AWG) : 14 - 24 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 8 Number of Rows : 2 Number of Signal Positions : 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Type : Pin Dimensions Connector Height : 26.3 MM  [1.035 INCH ] Connector Length : 51.2 MM  [2.02 INCH ] Connector Width : 32.5 MM  [1.28 INCH ] Row-to-Row Spacing : 13.3 MM  [.524 INCH ] Wire Size (MMSQ) : .22, .22 - 2.18 Wire Size (AWG) : 14 - 24 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 172063-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
172063-3
Rectangular Wire & Cable Connectors & Housings 172063-3
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 8 Number of Rows : 2 Number of Signal Positions : 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Type : Pin Dimensions Connector Height : 26.3 MM  [1.035 INCH ] Connector Length : 51.2 MM  [2.02 INCH ] Connector Width : 32.5 MM  [1.28 INCH ] Row-to-Row Spacing : 13.3 MM  [.524 INCH ] Wire Size (MMSQ) : .22, .22 - 2.18 Wire Size (AWG) : 14 - 24 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 2
  • Number of Signal Positions : 4

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Type : Pin

Dimensions


  • Connector Height : 26.3 MM  [1.035 INCH ]
  • Connector Length : 51.2 MM  [2.02 INCH ]
  • Connector Width : 32.5 MM  [1.28 INCH ]
  • Row-to-Row Spacing : 13.3 MM  [.524 INCH ]
  • Wire Size (MMSQ) : .22, .22 - 2.18
  • Wire Size (AWG) : 14 - 24

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : Glass-Filled PBT

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
372-172063-3
Electronic Connector 372-172063-3
CONN PLUG HSG DRAWER 8POS BLUE Product overview: 172063-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backplane Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 372-172063-3 can be used for catalog matching and distributor lookup.

CONN PLUG HSG DRAWER 8POS BLUE Product overview: 172063-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backplane Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 372-172063-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connector Housings - A112653-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A112653-ND
Backplane Connector Housings A112653-ND
8 (4 + 4 Power) Position Housing for Male Pins Connector Blue Panel Mount Drawer

8 (4 + 4 Power) Position Housing for Male Pins Connector Blue Panel Mount Drawer

Buy Now Datasheet
Power Connectors - 172063-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
172063-3
Power Connectors 172063-3
DRAWER CONN 8P MALE

DRAWER CONN 8P MALE

Buy Now
Drawer Conn 8P Male Rohs Compliant Amp - Te Connectivity - 11H8714 - Newark, An Avnet Company
Chicago, IL, United States
Drawer Conn 8P Male Rohs Compliant Amp - Te Connectivity
11H8714
Drawer Conn 8P Male Rohs Compliant Amp - Te Connectivity 11H8714
DRAWER CONN 8P MALE ROHS COMPLIANT: YES

DRAWER CONN 8P MALE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 172063-3 372-172063-3 A112653-ND 172063-3 11H8714
Product Name Rectangular Wire & Cable Connectors & Housings Electronic Connector Backplane Connector Housings Power Connectors Drawer Conn 8P Male Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-241-0605-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Accessories - 1734-1935-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers