Position Connector
D SUB CONN, PLUG, 50POS, DD, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:50Contacts;
D SUB CONN, PLUG, DD, 50POS, SOLDER CUP
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 37-172-050-103R031-ND | 34AK4130 | 34AK3682 |
| Product Name | D-Sub Connector Assemblies | D Sub Conn, Plug, 50Pos, Dd, Solder Cup; D Sub Connector Type Norcomp | D Sub Conn, Plug, Dd, 50Pos, Solder Cup Norcomp |
| Connector Type | D-Sub Connector | D-Sub Connector | |
| Mounting | Panel Mount | Panel Mount | |
| Voltage Rating | 500 volts | ||
| Current Rating | 5.0 amps |