37 Position D-Sub Plug, Male Pins Connector
D SUB CONN, PLUG, DC, 37POS, SOLDER
D SUB CONN, PLUG, 37POS, DC, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:37Contacts;
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 37-172-037-113R021-ND | 34AK3665 | 34AK4101 |
| Product Name | D-Sub Connector Assemblies | D Sub Conn, Plug, Dc, 37Pos, Solder Norcomp | D Sub Conn, Plug, 37Pos, Dc, Solder; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole | ||
| Voltage Rating | 500 volts |