Molex Blade Type Power Connector Assemblies 1720420306

Description
"3 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole"
Request a Quote Datasheet
Description
"3 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connector Assemblies - WM20733-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
WM20733-ND
Blade Type Power Connector Assemblies WM20733-ND
"3 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole"

"3 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole"

Buy Now Datasheet
Blade Type Power Connectors - 1720420306 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1720420306
Blade Type Power Connectors 1720420306
CONN HDR 3POS 7.50MM PCB SLDR

CONN HDR 3POS 7.50MM PCB SLDR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number WM20733-ND 1720420306
Product Name Blade Type Power Connector Assemblies Blade Type Power Connectors
Connector Type Header, Male Blades
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29410-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-FL2G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details