NorComp D-Sub Connector Assemblies 172-037-113R031

Description
Position Connector
Request a Quote Datasheet
Description
Position Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-172-037-113R031-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-172-037-113R031-ND
D-Sub Connector Assemblies 37-172-037-113R031-ND
Position Connector

Position Connector

Buy Now Datasheet
D Sub Conn, Plug, Dc, 37Pos, Solder Norcomp - 34AK3666 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Dc, 37Pos, Solder Norcomp
34AK3666
D Sub Conn, Plug, Dc, 37Pos, Solder Norcomp 34AK3666
D SUB CONN, PLUG, DC, 37POS, SOLDER

D SUB CONN, PLUG, DC, 37POS, SOLDER

Supplier's Site
D Sub Conn, Plug, 37Pos, Dc, Solder; D Sub Connector Type Norcomp - 34AK4102 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 37Pos, Dc, Solder; D Sub Connector Type Norcomp
34AK4102
D Sub Conn, Plug, 37Pos, Dc, Solder; D Sub Connector Type Norcomp 34AK4102
D SUB CONN, PLUG, 37POS, DC, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, PLUG, 37POS, DC, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 37-172-037-113R031-ND 34AK3666 34AK4102
Product Name D-Sub Connector Assemblies D Sub Conn, Plug, Dc, 37Pos, Solder Norcomp D Sub Conn, Plug, 37Pos, Dc, Solder; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 102153-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Industrial Circular Connectors - 2095608 - RS Components, Ltd.
Specs
Gender Female / Jack
Termination Solder
Mounting Pcb mount
View Details
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details