NorComp D-Sub Connector Assemblies 172-037-103R001

Description
37 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
37 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-172-037-103R001-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-172-037-103R001-ND
D-Sub Connector Assemblies 37-172-037-103R001-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Connectors - 172-037-103R001 - Heilind Electronics, Inc.
Wilmington, MA, United States
SOLDER CUP D-SUB CONNECTOR

SOLDER CUP D-SUB CONNECTOR

Buy Now
D Sub Conn, Plug, Dc, 37Pos, Solder Cup Norcomp - 34AK3659 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Dc, 37Pos, Solder Cup Norcomp
34AK3659
D Sub Conn, Plug, Dc, 37Pos, Solder Cup Norcomp 34AK3659
D SUB CONN, PLUG, DC, 37POS, SOLDER CUP

D SUB CONN, PLUG, DC, 37POS, SOLDER CUP

Supplier's Site
D Sub Conn, Plug, 37Pos, Dc, Solder Cup; D Sub Connector Type Norcomp - 34AK4095 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 37Pos, Dc, Solder Cup; D Sub Connector Type Norcomp
34AK4095
D Sub Conn, Plug, 37Pos, Dc, Solder Cup; D Sub Connector Type Norcomp 34AK4095
D SUB CONN, PLUG, 37POS, DC, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, 37POS, DC, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 37-172-037-103R001-ND 172-037-103R001 34AK3659 34AK4095
Product Name D-Sub Connector Assemblies Connectors D Sub Conn, Plug, Dc, 37Pos, Solder Cup Norcomp D Sub Conn, Plug, 37Pos, Dc, Solder Cup; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount Panel Mount
Voltage Rating 500 volts
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASZ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details