NorComp D-Sub Connector Assemblies 172-025-113R011

Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-172-025-113R011-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-172-025-113R011-ND
D-Sub Connector Assemblies 37-172-025-113R011-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, Plug, 25Pos, Db, Solder; D Sub Connector Type Norcomp - 34AK4068 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 25Pos, Db, Solder; D Sub Connector Type Norcomp
34AK4068
D Sub Conn, Plug, 25Pos, Db, Solder; D Sub Connector Type Norcomp 34AK4068
D SUB CONN, PLUG, 25POS, DB, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, PLUG, 25POS, DB, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
D Sub Conn, Plug, Db, 25Pos, Solder Norcomp - 34AK3644 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Db, 25Pos, Solder Norcomp
34AK3644
D Sub Conn, Plug, Db, 25Pos, Solder Norcomp 34AK3644
D SUB CONN, PLUG, DB, 25POS, SOLDER

D SUB CONN, PLUG, DB, 25POS, SOLDER

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 37-172-025-113R011-ND 34AK4068 34AK3644
Product Name D-Sub Connector Assemblies D Sub Conn, Plug, 25Pos, Db, Solder; D Sub Connector Type Norcomp D Sub Conn, Plug, Db, 25Pos, Solder Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1224749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PB+ Backplane Male Right Angle Solder Power Connector - 80317-1 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details