NorComp D-Sub Connector Assemblies 172-037-203R001

Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-172-037-203R001-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-172-037-203R001-ND
D-Sub Connector Assemblies 37-172-037-203R001-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, 37Pos, Dc, Solder Cup; D Sub Connector Type Norcomp - 34AK4111 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 37Pos, Dc, Solder Cup; D Sub Connector Type Norcomp
34AK4111
D Sub Conn, Rcpt, 37Pos, Dc, Solder Cup; D Sub Connector Type Norcomp 34AK4111
D SUB CONN, RCPT, 37POS, DC, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, RCPT, 37POS, DC, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
D Sub Conn, Rcpt, Dc, 37Pos, Solder Cup Norcomp - 34AK3669 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Dc, 37Pos, Solder Cup Norcomp
34AK3669
D Sub Conn, Rcpt, Dc, 37Pos, Solder Cup Norcomp 34AK3669
D SUB CONN, RCPT, DC, 37POS, SOLDER CUP

D SUB CONN, RCPT, DC, 37POS, SOLDER CUP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 37-172-037-203R001-ND 34AK4111 34AK3669
Product Name D-Sub Connector Assemblies D Sub Conn, Rcpt, 37Pos, Dc, Solder Cup; D Sub Connector Type Norcomp D Sub Conn, Rcpt, Dc, 37Pos, Solder Cup Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC T-Adapter: Female, Female, Female - SALE-9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details