NorComp D-Sub Connector Assemblies 172-025-203R031

Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-172-025-203R031-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-172-025-203R031-ND
D-Sub Connector Assemblies 37-172-025-203R031-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, 25Pos, Db, Solder Cup; D Sub Connector Type Norcomp - 34AK4082 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 25Pos, Db, Solder Cup; D Sub Connector Type Norcomp
34AK4082
D Sub Conn, Rcpt, 25Pos, Db, Solder Cup; D Sub Connector Type Norcomp 34AK4082
D SUB CONN, RCPT, 25POS, DB, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, RCPT, 25POS, DB, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
D Sub Conn, Rcpt, Db, 25Pos, Solder Cup Norcomp - 34AK3652 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Db, 25Pos, Solder Cup Norcomp
34AK3652
D Sub Conn, Rcpt, Db, 25Pos, Solder Cup Norcomp 34AK3652
D SUB CONN, RCPT, DB, 25POS, SOLDER CUP

D SUB CONN, RCPT, DB, 25POS, SOLDER CUP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 37-172-025-203R031-ND 34AK4082 34AK3652
Product Name D-Sub Connector Assemblies D Sub Conn, Rcpt, 25Pos, Db, Solder Cup; D Sub Connector Type Norcomp D Sub Conn, Rcpt, Db, 25Pos, Solder Cup Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details