NorComp D-Sub Connector Assemblies 172-050-203R011

Description
Position Connector
Request a Quote Datasheet
Description
Position Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-172-050-203R011-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-172-050-203R011-ND
D-Sub Connector Assemblies 37-172-050-203R011-ND
Position Connector

Position Connector

Buy Now Datasheet
D Sub Conn, Rcpt, Dd, 50Pos, Solder Cup Norcomp - 34AK3690 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Dd, 50Pos, Solder Cup Norcomp
34AK3690
D Sub Conn, Rcpt, Dd, 50Pos, Solder Cup Norcomp 34AK3690
D SUB CONN, RCPT, DD, 50POS, SOLDER CUP

D SUB CONN, RCPT, DD, 50POS, SOLDER CUP

Supplier's Site
D Sub Conn, Rcpt, 50Pos, Dd, Solder Cup; D Sub Connector Type Norcomp - 34AK4144 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 50Pos, Dd, Solder Cup; D Sub Connector Type Norcomp
34AK4144
D Sub Conn, Rcpt, 50Pos, Dd, Solder Cup; D Sub Connector Type Norcomp 34AK4144
D SUB CONN, RCPT, 50POS, DD, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, RCPT, 50POS, DD, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 37-172-050-203R011-ND 34AK3690 34AK4144
Product Name D-Sub Connector Assemblies D Sub Conn, Rcpt, Dd, 50Pos, Solder Cup Norcomp D Sub Conn, Rcpt, 50Pos, Dd, Solder Cup; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 1223045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details