NorComp D-Sub Connector Assemblies 172-025-213R011

Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-172-025-213R011-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-172-025-213R011-ND
D-Sub Connector Assemblies 37-172-025-213R011-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, Db, 25Pos, Solder Norcomp - 34AK3654 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Db, 25Pos, Solder Norcomp
34AK3654
D Sub Conn, Rcpt, Db, 25Pos, Solder Norcomp 34AK3654
D SUB CONN, RCPT, DB, 25POS, SOLDER

D SUB CONN, RCPT, DB, 25POS, SOLDER

Supplier's Site
D Sub Conn, Rcpt, 25Pos, Db, Solder; D Sub Connector Type Norcomp - 34AK4084 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 25Pos, Db, Solder; D Sub Connector Type Norcomp
34AK4084
D Sub Conn, Rcpt, 25Pos, Db, Solder; D Sub Connector Type Norcomp 34AK4084
D SUB CONN, RCPT, 25POS, DB, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, RCPT, 25POS, DB, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 37-172-025-213R011-ND 34AK3654 34AK4084
Product Name D-Sub Connector Assemblies D Sub Conn, Rcpt, Db, 25Pos, Solder Norcomp D Sub Conn, Rcpt, 25Pos, Db, Solder; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Panel Mount, Through Hole
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Headers, Male Pins - 103675-6-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Number of Contacts 26 #
View Details
D-Sub Connector Assemblies - 2262-A98022-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details