NorComp D-Sub Connector Assemblies 172-050-103R001

Description
50 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
50 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-172-050-103R001-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-172-050-103R001-ND
D-Sub Connector Assemblies 37-172-050-103R001-ND
50 Position D-Sub Plug, Male Pins Connector

50 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, Plug, 50Pos, Dd, Solder Cup; D Sub Connector Type Norcomp - 34AK4127 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 50Pos, Dd, Solder Cup; D Sub Connector Type Norcomp
34AK4127
D Sub Conn, Plug, 50Pos, Dd, Solder Cup; D Sub Connector Type Norcomp 34AK4127
D SUB CONN, PLUG, 50POS, DD, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, 50POS, DD, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
D Sub Conn, Plug, Dd, 50Pos, Solder Cup Norcomp - 34AK3679 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Dd, 50Pos, Solder Cup Norcomp
34AK3679
D Sub Conn, Plug, Dd, 50Pos, Solder Cup Norcomp 34AK3679
D SUB CONN, PLUG, DD, 50POS, SOLDER CUP

D SUB CONN, PLUG, DD, 50POS, SOLDER CUP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 37-172-050-103R001-ND 34AK4127 34AK3679
Product Name D-Sub Connector Assemblies D Sub Conn, Plug, 50Pos, Dd, Solder Cup; D Sub Connector Type Norcomp D Sub Conn, Plug, Dd, 50Pos, Solder Cup Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount Panel Mount
Voltage Rating 500 volts
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products