NorComp D-Sub Connector Assemblies 172-037-102R001

Description
37 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
37 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1137MA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1137MA-ND
D-Sub Connector Assemblies 1137MA-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Connectors - 172-037-102R001 - Heilind Electronics, Inc.
Wilmington, MA, United States
CONN D-SUB PLUG 37POS PNL MNT

CONN D-SUB PLUG 37POS PNL MNT

Buy Now
D Sub Connector, Plug, 37Pos; D Sub Connector Type Norcomp - 40Y4979 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 37Pos; D Sub Connector Type Norcomp
40Y4979
D Sub Connector, Plug, 37Pos; D Sub Connector Type Norcomp 40Y4979
D SUB CONNECTOR, PLUG, 37POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 37POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1137MA-ND 172-037-102R001 40Y4979
Product Name D-Sub Connector Assemblies Connectors D Sub Connector, Plug, 37Pos; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount Through Hole Mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products