TE Connectivity Board-In Connectors 172020-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Vertical Dimensions Connector Height : 4.7 MM  [.185 INCH ] Connector Length : 52 MM  [2.04 INCH ] Connector Width : 4.5 MM  [.177 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Material : Nylon 66 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece Crimp Connector Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Vertical Dimensions Connector Height : 4.7 MM  [.185 INCH ] Connector Length : 52 MM  [2.04 INCH ] Connector Width : 4.5 MM  [.177 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Material : Nylon 66 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece Crimp Connector Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-In Connectors - 172020-1 - TE Connectivity
Berwyn, PA, United States
Board-In Connectors
172020-1
Board-In Connectors 172020-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 13 Number of Rows : 1 PCB Mount Orientation : Vertical Dimensions Connector Height : 4.7 MM  [.185 INCH ] Connector Length : 52 MM  [2.04 INCH ] Connector Width : 4.5 MM  [.177 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Material : Nylon 66 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece Crimp Connector Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 13
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Dimensions


  • Connector Height : 4.7 MM  [.185 INCH ]
  • Connector Length : 52 MM  [2.04 INCH ]
  • Connector Width : 4.5 MM  [.177 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]
  • Housing Material : Nylon 66

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 250

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • PCB Connector Type : PCB Mount One-Piece Crimp Connector

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Blade Type Power Connector Housings - 172020-1-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Housings
172020-1-ND
Blade Type Power Connector Housings 172020-1-ND
13 Position Blade Type Power Housing Connector Receptacle Black

13 Position Blade Type Power Housing Connector Receptacle Black

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Board Mount Connectors Electrical Connectors
Product Number 172020-1 172020-1-ND
Product Name Board-In Connectors Blade Type Power Connector Housings
Category Wire to Board Connector
Termination Through Hole - Solder
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data