Molex Blade Type Power Connector Assemblies 1720420208

Description
"2 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole"
Request a Quote Datasheet
Description
"2 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connector Assemblies - WM12413-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
WM12413-ND
Blade Type Power Connector Assemblies WM12413-ND
"2 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole"

"2 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole"

Buy Now Datasheet
Blade Type Power Connectors - 1720420208 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1720420208
Blade Type Power Connectors 1720420208
CONN HDR 2POS 7.50MM PCB SLDR

CONN HDR 2POS 7.50MM PCB SLDR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number WM12413-ND 1720420208
Product Name Blade Type Power Connector Assemblies Blade Type Power Connectors
Connector Type Header, Male Blades
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Surface Mount - A24001-006 - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
View Details
2 suppliers
PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1356-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details