NorComp D-Sub Connector Assemblies 172-050-113R011

Description
Position Connector
Request a Quote Datasheet
Description
Position Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-172-050-113R011-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-172-050-113R011-ND
D-Sub Connector Assemblies 37-172-050-113R011-ND
Position Connector

Position Connector

Buy Now Datasheet
D Sub Conn, Plug, Dd, 50Pos, Solder Norcomp - 34AK3684 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Dd, 50Pos, Solder Norcomp
34AK3684
D Sub Conn, Plug, Dd, 50Pos, Solder Norcomp 34AK3684
D SUB CONN, PLUG, DD, 50POS, SOLDER

D SUB CONN, PLUG, DD, 50POS, SOLDER

Supplier's Site
D Sub Conn, Plug, 50Pos, Dd, Solder; D Sub Connector Type Norcomp - 34AK4132 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 50Pos, Dd, Solder; D Sub Connector Type Norcomp
34AK4132
D Sub Conn, Plug, 50Pos, Dd, Solder; D Sub Connector Type Norcomp 34AK4132
D SUB CONN, PLUG, 50POS, DD, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, PLUG, 50POS, DD, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 37-172-050-113R011-ND 34AK3684 34AK4132
Product Name D-Sub Connector Assemblies D Sub Conn, Plug, Dd, 50Pos, Solder Norcomp D Sub Conn, Plug, 50Pos, Dd, Solder; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data