25 Position D-Sub Plug, Male Pins Connector
D SUB CONN, PLUG, DB, 25POS, WIRE WRAP
D SUB CONN, PLUG, 25POS, DB, WIRE WRAP; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:25Contacts;
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 37-172-025-143R031-ND | 34AK3224 | 34AK4076 |
| Product Name | D-Sub Connector Assemblies | D Sub Conn, Plug, Db, 25Pos, Wire Wrap Norcomp | D Sub Conn, Plug, 25Pos, Db, Wire Wrap; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole | ||
| Voltage Rating | 500 volts |