Position Connector
D SUB CONN, RCPT, 37POS, DC, WIRE WRAP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:37Contacts;
D SUB CONN, RCPT, DC, 37POS, WIRE WRAP
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 37-172-037-243R051-ND | 34AK4125 | 34AK3243 |
| Product Name | D-Sub Connector Assemblies | D Sub Conn, Rcpt, 37Pos, Dc, Wire Wrap; D Sub Connector Type Norcomp | D Sub Conn, Rcpt, Dc, 37Pos, Wire Wrap Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole | ||
| Voltage Rating | 500 volts |