"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole"
Printed-circuit board connector
TERM BLOCK HDR 2POS 90DEG 7.62MM
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-6070-ND | 2657340 | 1720466 |
| Product Name | Headers, Plugs and Sockets | PCB Connector Accessories | Headers, Plugs and Sockets |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Through Hole | |
| Current Rating | 41.0 amps | 41.0 amps |