Super-Sabre Vert Hdr Assy 4ckt FgrPrf
Wire to Board Header, 4 Pos, 7.49mm, Solder, Top Entry, Thru-Hole Product overview: 1720420401 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade-Type Power Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 357-1720420401 can be used for catalog matching and distributor lookup.
Manufacturer: Molex
Win Source Part Number: 1333054-1720420401
Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Assemblies
Packaging: Tray
Number of Positions: 4
Pitch: 0.295" (7.50mm)
Color: Black
Features: Finger-Proof
Connector Type: Header, Male Blades
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Contact Finish: Silver
Contact Finish Thickness: 100.0µin (2.54µm)
Contact Material: Copper
Voltage Rating: 600 V
Material - Insulation: Liquid Crystal Polymer (LCP), Glass Filled
Standard Package: 280
Mounting: Through Hole
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM17567,172042-0401,
Base Product Number: 172042
RoHS Status: ROHS3 Compliant
"4 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole"
CONN HDR 4POS 7.50MM PCB SLDR
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 665780 | 357-1720420401 | 1333054-1720420401 | WM17567-ND | 1720420401 |
| Product Name | PCB Headers | Electronic Connector | Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies | Blade Type Power Connector Assemblies | Blade Type Power Connectors |
| Geometry | Straight | ||||
| Termination | Solder | ||||
| Mounting | Through Hole | Through Hole | Through Hole | ||
| Voltage Rating | 600 volts |