Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GRIPPERS
SMC CORPORATION OF AMERICA
MHW2-20D-Y59BL -- PNEUMATIC GRIPPER
SMC Corporation of America
Pneumatic Gripper
MHW2-20D-Y59BL
Description
GRIPPER, AIR. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
GRIPPER, AIR. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Pneumatic Gripper
3466249
Pneumatic Gripper
3466249
GRIPPER, AIR. FREE 2 YEAR RADWELL WARRANTY
GRIPPER, AIR. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Grippers
Product Number
3466249
Product Name
Pneumatic Gripper
Actuation
Pneumatic
Unlock Full Specs
to access all available technical data
Similar Products
Jergens, Inc.
Replaceable Grippers
23715
Specs
Jaw Material
Steel; Low Carbon Steel
View Details
PI (Physik Instrumente) L.P.
Piezo Actuated Gripper
P-900
Specs
Actuation
Electric
Number of Grips
2
Dimensions & Weight
Mass < 20g
View Details
Festo Corporation
Swivel/gripper unit
HGDS-PP-12-P1-A-B
Specs
Style
Angular
Number of Grips
2
Action
Double
View Details
Compact Automation
Magnetic Grippers
Specs
Actuation
Other
Number of Grips
1
Grip Force
88.97 to 578 N (320 to 2080 oz)
View Details