Wilcoxon Sensing Technologies Splitter CB4

Description
SENSOR DISTRIBUTION BOX, BNC CONN, 4PORT; INPUT CONNECTION TYPE:CABLE GLAND; OUTPUT TYPE:BNC CONNECTOR; NO. OF OUTPUT PORTS:4PORTS; PRODUCT RANGE:CB SERIES; IP RATING:IP66; NO. OF PORTS:4PORTS. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR DISTRIBUTION BOX, BNC CONN, 4PORT; INPUT CONNECTION TYPE:CABLE GLAND; OUTPUT TYPE:BNC CONNECTOR; NO. OF OUTPUT PORTS:4PORTS; PRODUCT RANGE:CB SERIES; IP RATING:IP66; NO. OF PORTS:4PORTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Splitter - 99501696 - Radwell International
Willingboro, NJ, United States
Splitter
99501696
Splitter 99501696
SENSOR DISTRIBUTION BOX, BNC CONN, 4PORT; INPUT CONNECTION TYPE:CABLE GLAND; OUTPUT TYPE:BNC CONNECTOR; NO. OF OUTPUT PORTS:4PORTS; PRODUCT RANGE:CB SERIES; IP RATING:IP66; NO. OF PORTS:4PORTS. FREE 2 YEAR RADWELL WARRANTY

SENSOR DISTRIBUTION BOX, BNC CONN, 4PORT; INPUT CONNECTION TYPE:CABLE GLAND; OUTPUT TYPE:BNC CONNECTOR; NO. OF OUTPUT PORTS:4PORTS; PRODUCT RANGE:CB SERIES; IP RATING:IP66; NO. OF PORTS:4PORTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Sealing Glands
Product Number 99501696
Product Name Splitter
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4224727 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details