Radwell International Datasheets for Thermostats
Thermostats monitor air temperature and regulate an HVAC system to achieve a desired temperature set point.
Thermostats: Learn more
| Product Name | Notes |
|---|---|
| AUTOMATED LOGIC Controls & Indicators ZS2P-ALC | |
| CARRIER Controls & Indicators ZSP-CAR | |
| DISCONTINUED BY MANUFACTURER ,THERMOSTAT ZONE SENSOR, 50-85 DEGREE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL, 2STAGE W/HUMIDITY REHEAT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL THERMOSTAT, VT6700 SERIES, 19-30 VAC INPUT, 50/60 HZ, 2 HEAT/ 2 COOL, 2 DIGITAL INPUTS, 1 AUXILIARY CONTACT, DISCHARGE AIR SENSING, BACKLIT DISPLAY, WALL MOUNTED. FREE... | |
| DISCONTINUED BY MANUFACTURER, EXPLOSION PROOF, THERMOSTAT, OPEN ON RISE 40 TO 9, 120/240/277V, 40-90DEG-F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE THERMOSTAT, PIR READY VT7600 SERIES, FOR COMMERCIAL HVAC APPLICATIONS, 19-30VAC, 50 OR 60 HZ, 2 AMPS, WALL MOUNT, DIGTIAL DISPLAY, 5 BUTTON PANEL. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE ZONE SENSOR, LCD 45-98F, REPLACED BY SEN01577. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMOSTAT ZONE SENSOR, 50-85F DEGREE, 10KOHM, .2C RESOLUTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMOSTAT, PROTECTIVE COMMAND DISPLAY, EXCEL 10, 20-30 VAC, 50/60 HZ, 1.5 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMOSTAT, VT600 SERIES, 19-30 VAC INPUT, 50/60 HZ, 1 HEAT/ 1 COOL, AUTO CHANGEOVER, 1 AUXILIARY CONTACT, REMOTE SENSING, WALL MOUNTED WHITE. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, THERMOSTAT, WITH TIMER, 24 VAC, WITH SUBBASE, SUGGESTED REPLACMENT IS TH8110R1008. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMOSTAT/SUB-BASE PACKAGE, HEAT PUMP, AUTO CHANGEOVER, BEIGE.. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL Controls & Indicators W7750A-2005 | |
| NORMALLY CLOSED BIMETAL THERMOSTAT, 14 A @ 250 VAC/50 HZ, 15 A @ 125 VAC/50 HZ, 2-POLE TERMINAL CONNECTION FOR WIRES SECTION 12 AWG, -10 TO 80 °C (14 TO... | |
| NORMALLY OPEN BIMETAL THERMOSTAT, 14 A @ 250 VAC/50 HZ, 15 A @ 125 VAC/50 HZ, 2-POLE TERMINAL CONNECTION FOR WIRES SECTION 12 AWG, -10 TO 80 °C (14 TO... | |
| RESIDEO Controls & Indicators YTH6320R1001 | |
| SCHNEIDER ELECTRIC Controls & Indicators TTS-S-B-1 | |
| THERMOSTAT ,20-90DEGREE, F ,25AMP/120V, 22AMP/240V. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTAT 115-230VAC 10-14AMP TYPE A24. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTAT 50/80F. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTAT ROOM 24V. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTAT SUB-BASE 0.4-1.2AMP AUTO-OFF SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTAT T51 SERIES SUB-BASE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTAT THERMOSTAT ZONE SENSOR 50-85. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTAT ZONE SENSOR, SINGLE, OFF/AUTO, FAN CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTAT, HEAT/COOL FOR SINGLE/DUAL TRANSFORMER SYSTEMS LOW VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTAT, NORMALLY OPEN BIMETAL, 14 A @ 250 VAC/50 HZ, 15 A @ 125 VAC/50 HZ, 2-POLE TERMINAL CONNECTION FOR WIRES SECTION 12 AWG, -10 TO 80 C (14 TO... | |
| THERMOSTAT, UBIQUISTAT, ADVANCED APPLICATION, 0-20MA OR 4-20M, HEAT / COOL / SELECTABLE, CO² CONTROL, HUMIDITY MONITORING, 2 AMP MAX @ 24V AC (50/60HZ) 18 AWG, 6.7” X 4.9” X 1.4” | |
| THERMOSTAT, UBIQUISTAT, ADVANCED RTU, 0-20MA OR 4-20M, HEAT / COOL / SELECTABLE, CO²CONTROL, 2 AMP MAX @ 24V AC (50/60HZ) 18 AWG, 6.7” X 4.9” X 1.4” EXTERIOR DIMENSIONS. FREE... | |
| THERMOSTAT, UBIQUISTAT, ADVANCED RTU, WIRELESS, 0-20MA OR 4-20MA, CO² CONTROL, HEAT / COOL / SELECTABLE, GENERAL PURPOSE MONITORING, ECONOMIZER CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTAT, UBIQUISTAT, MULTI-STAGE RTU, WIRELESS, HEAT / COOL / SELECTABLE, EMERGENCY HEAT, COLD CLIMATE AUTOMATIC AUXILIARY HEAT SWITCH OVER W/COMPRESSOR LOCKOUT. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTAT, UBIQUISTAT, SINGLE STAGE RTU / ZONING WIRELESS, 0-20MA OR 4-20M, HEAT / COOL / SELECTABLE, 2 AMP MAX @ 24V AC (50/60HZ) 18 AWG, 6.7” X 4.9” X 1.4” | |
| THERMOSTAT, UBIQUISTAT, SINGLE STAGE RTU ZONING, WIRELESS, 0-20MA OR 4-20MA, HEAT / COOL / SELECTABLE, MODULATING ZONE DAMPER CONTROL W/REHEAT. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTAT, UBIQUISTAT-ADVANCED APPLICATION, WIRELESS, 0-20MA OR 4-20MA, CO CONTROL, HEAT / COOL / SELECTABLE, HUMIDITY MONITORING, GENERAL PURPOSE MONITORING, HOT AND CHILLED WATER VALVE CONTROL, MODULATING ZONE DAMPER CONTROL W/REHEAT,... | |
| THERMOSTAT, VT7600 SERIES, NON-SCHEDULING, 3H/2C, ROOFTOP APPLICATION, FOR HEATPUMP. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTAT, VT8650 SERIES, ROOM CONTROLLER, LOW VOLTAGE, FANCOIL CONTROL, BACNET MS/TP, RH. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTAT, ZONE CONTROLLER, WIRELESS, 2 FLOATING + 1 DIGITAL OUTPUTS, 19-30 VAC 50/60HZ, 2 VA CLASS 2, 33 TO 122 DEG F, LOCAL 10K NTC THERMISTOR. FREE 2 YEAR RADWELL... | |
| TRANE Controls & Indicators X13511529-01 | |
| WINDOW WATCHER THERMOSTAT, NON-PROGRAMMABLE, 16 AMP, 208V/240V. FREE 2 YEAR RADWELL WARRANTY | |
| WIRELESS THERMOSTAT, MULTI STAGE KIT, PROGRAMMABLE, 18-30VAC. FREE 2 YEAR RADWELL WARRANTY | |
| ZONE CONTROLLER, NON-PROGRAMMABLE, VARIABLE AIR VOLUME, ANALOG, 0-10 V, BACNET. FREE 2 YEAR RADWELL WARRANTY |
| << Prev |