TE Connectivity Headers, Receptacles, Female Sockets 1-2314822-2

Description
"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet
Description
"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 17-1-2314822-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
17-1-2314822-2-ND
Headers, Receptacles, Female Sockets 17-1-2314822-2-ND
"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1-2314822-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1-2314822-2
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1-2314822-2
12P,2MM,B-B,REC,DRVT ,2.7,0.76AU,

12P,2MM,B-B,REC,DRVT,2.7,0.76AU,

Supplier's Site
Connector, Rcpt, 12Pos, 2Row, 2Mm; Connector Systems Te Connectivity - 41AH5494 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 12Pos, 2Row, 2Mm; Connector Systems Te Connectivity
41AH5494
Connector, Rcpt, 12Pos, 2Row, 2Mm; Connector Systems Te Connectivity 41AH5494
CONNECTOR, RCPT, 12POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU 2mm; Contact Material:- RoHS Compliant: Yes

CONNECTOR, RCPT, 12POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU 2mm; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 17-1-2314822-2-ND 1-2314822-2 41AH5494
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 12Pos, 2Row, 2Mm; Connector Systems Te Connectivity
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Mounting Through Hole Through Hole Through Hole Mount
Voltage Rating 125 volts 125 volts
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPL-MB-B20-01 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Headers, Male Pins - A26658-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
KNB/KNC Series ESA Qualified -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details