"10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
10P,2MM,BB,REC,SRVT,
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 17-1-2307813-0TR-ND | 1-2307813-0 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Surface Mount | Surface Mount |
| Voltage Rating | 125 volts | 125 volts |
| Current Rating | 2.0 amps | 2.0 amps |