TE Connectivity 1-2314876-0 PCB Socket
TE Connectivity 1-2314876-0 PCB Socket
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
CONNECTOR, RCPT, 10POS, 1ROW, 2MM; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1-2314876-0 | 1956924 | 17-1-2314876-0-ND | 41AH5502 |
| Product Name | Headers & Wire Housings | PCB Sockets | Headers, Receptacles, Female Sockets | Connector, Rcpt, 10Pos, 1Row, 2Mm; Connector Systems Te Connectivity |
| Geometry | Straight; Straight | |||
| Termination | Solder | |||
| Mounting | Through hole | Through Hole | Through Hole Mount | |
| Voltage Rating | 125 to 650 volts | 125 volts |