TE Connectivity Ballast Connectors 1-2213629-2

Description
Body Features Primary Product Color : Gray Primary Product Material : LCP (Liquid Crystal Polymer) Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Connector Height (MM) : 13 Wire Size (AWG) : 18 Housing Features Centerline (Pitch) : 8.2 MM  [.323 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Connector Type : Header Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Primary Product Material : LCP (Liquid Crystal Polymer) Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Connector Height (MM) : 13 Wire Size (AWG) : 18 Housing Features Centerline (Pitch) : 8.2 MM  [.323 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Connector Type : Header Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 1-2213629-2 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
1-2213629-2
Ballast Connectors 1-2213629-2
Body Features Primary Product Color : Gray Primary Product Material : LCP (Liquid Crystal Polymer) Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Connector Height (MM) : 13 Wire Size (AWG) : 18 Housing Features Centerline (Pitch) : 8.2 MM  [.323 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Connector Type : Header Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range (DEGC) : -40 - 105

Body Features


  • Primary Product Color : Gray
  • Primary Product Material : LCP (Liquid Crystal Polymer)

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 6

Dimensions


  • Connector Height (MM) : 13
  • Wire Size (AWG) : 18

Housing Features


  • Centerline (Pitch) : 8.2 MM  [.323 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Lighting Connector Type : Header
  • Lighting Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Poke-In

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 105
Buy Now Datasheet
Swedesboro, NJ, United States
Contacts
1-2213629-2
Contacts 1-2213629-2
Contacts

Contacts

Buy Now
Wire to Board - A124784-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
A124784-ND
Wire to Board A124784-ND
"2 Position Wire to Board Terminal Block Vertical with Board 0.323"" (8.20mm) Through Hole"

"2 Position Wire to Board Terminal Block Vertical with Board 0.323"" (8.20mm) Through Hole"

Buy Now Datasheet
Conn, Inline Vert Scrwless,special Pack Amp - Te Connectivity - 87AJ9002 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Inline Vert Scrwless,special Pack Amp - Te Connectivity
87AJ9002
Conn, Inline Vert Scrwless,special Pack Amp - Te Connectivity 87AJ9002
CONN, INLINE VERT SCRWLESS,SPECIAL PACK

CONN, INLINE VERT SCRWLESS,SPECIAL PACK

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1-2213629-2 1-2213629-2 A124784-ND 87AJ9002
Product Name Ballast Connectors Contacts Wire to Board Conn, Inline Vert Scrwless,special Pack Amp - Te Connectivity
Connector Type Wire to Board Connector
Termination Poke-In Screwless - Leg Spring, Push-In Spring
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data