TE Connectivity 1-2314822-4 PCB Socket
TE Connectivity 1-2314822-4 PCB Socket
"14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
14P,2MM,B-B,REC,DRVT
CONNECTOR, RCPT, 14POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1956868 | 17-1-2314822-4-ND | 1-2314822-4 | 41AH5495 |
| Product Name | PCB Sockets | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 14Pos, 2Row, 2Mm; Connector Systems Te Connectivity |
| Geometry | Straight; Straight | |||
| Termination | Solder | Solder | ||
| Mounting | Through hole | Through Hole | Through Hole | Through Hole Mount |
| Voltage Rating | 125 to 650 volts | 125 volts | 125 volts |