The TE Connectivity AMPMODU 2mm connector, part number 41AH5500, is a 12-position, 2-row receptacle designed for board-to-board applications. It features a compact 2mm centerline, which provides a 38% space saving compared to standard 2.54mm connectors, allowing for increased functionality on printed circuit boards. The connector is suitable for various mounting methods, including automated surface mounting and traditional through-hole techniques. Electrical specifications include a maximum current rating of 2A, an operating voltage of 125VDC, and a dielectric withstanding voltage of 650VAC. The operating temperature range is from -40°C to 125°C, and it is capable of withstanding reflow soldering temperatures up to 260°C. The connector is made from high-temperature plastic housing and brass contacts, with gold and tin plating options available. This connector is RoHS and REACH compliant and UL certified, making it suitable for a wide range of applications, including PLCs, servo drives, industrial controls, and instrumentation. The product is available in various packaging options to accommodate different handling systems.
"12 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
12P,2MM,BB,REC,DRVT,
CONNECTOR, RCPT, 12POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-1-2314846-2-ND | 1-2314846-2 | 41AH5500 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 12Pos, 2Row, 2Mm; Connector Systems Te Connectivity |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |
| Mounting | Surface Mount | Surface Mount | Surface Mount |
| Voltage Rating | 125 volts | 125 volts | |
| Current Rating | 2.0 amps | 2.0 amps |