TE Connectivity Automotive Headers 1-2288244-2

Description
Body Features Connector & Keying Code : B Primary Product Color : Gray Configuration Features Number of Positions : 24 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .6 MM , .8 MM  [.02 INCH , .03 INCH ] Mating Tab Width : 2.5 MM , .64 MM  [.1 INCH , .02 INCH ] Dimensions Connector Length : 63.16 MM  [2.487 INCH ] Connector Width : 35.3 MM  [1.39 INCH ] PCB Thickness (Recommended) : 1 - .8 MM  [.04 - .031 INCH ] Profile Height from PCB : 21.9 MM  [.862 INCH ] Housing Features Centerline (Pitch) : 2.54 MM , 6.05 MM  [.1 INCH , .23 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature (Max) : 70 DEGC , 65 DEGC , 80 DEGC , 90 DEGC , 85 DEGC , 75 DEGC , 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : B Primary Product Color : Gray Configuration Features Number of Positions : 24 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .6 MM , .8 MM  [.02 INCH , .03 INCH ] Mating Tab Width : 2.5 MM , .64 MM  [.1 INCH , .02 INCH ] Dimensions Connector Length : 63.16 MM  [2.487 INCH ] Connector Width : 35.3 MM  [1.39 INCH ] PCB Thickness (Recommended) : 1 - .8 MM  [.04 - .031 INCH ] Profile Height from PCB : 21.9 MM  [.862 INCH ] Housing Features Centerline (Pitch) : 2.54 MM , 6.05 MM  [.1 INCH , .23 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature (Max) : 70 DEGC , 65 DEGC , 80 DEGC , 90 DEGC , 85 DEGC , 75 DEGC , 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-2288244-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-2288244-2
Automotive Headers 1-2288244-2
Body Features Connector & Keying Code : B Primary Product Color : Gray Configuration Features Number of Positions : 24 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .6 MM , .8 MM  [.02 INCH , .03 INCH ] Mating Tab Width : 2.5 MM , .64 MM  [.1 INCH , .02 INCH ] Dimensions Connector Length : 63.16 MM  [2.487 INCH ] Connector Width : 35.3 MM  [1.39 INCH ] PCB Thickness (Recommended) : 1 - .8 MM  [.04 - .031 INCH ] Profile Height from PCB : 21.9 MM  [.862 INCH ] Housing Features Centerline (Pitch) : 2.54 MM , 6.05 MM  [.1 INCH , .23 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature (Max) : 70 DEGC , 65 DEGC , 80 DEGC , 90 DEGC , 85 DEGC , 75 DEGC , 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Connector & Keying Code : B
  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 24
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 20
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .6 MM , .8 MM  [.02 INCH , .03 INCH ]
  • Mating Tab Width : 2.5 MM , .64 MM  [.1 INCH , .02 INCH ]

Dimensions


  • Connector Length : 63.16 MM  [2.487 INCH ]
  • Connector Width : 35.3 MM  [1.39 INCH ]
  • PCB Thickness (Recommended) : 1 - .8 MM  [.04 - .031 INCH ]
  • Profile Height from PCB : 21.9 MM  [.862 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM , 6.05 MM  [.1 INCH , .23 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature (Max) : 70 DEGC , 65 DEGC , 80 DEGC , 90 DEGC , 85 DEGC , 75 DEGC , 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Headers, Male Pins - 1734-1-2288244-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-1-2288244-2-ND
Headers, Male Pins 1734-1-2288244-2-ND
24P HYBRID HEADER ASSY, KEY B

24P HYBRID HEADER ASSY, KEY B

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 1-2288244-2 1734-1-2288244-2-ND
Product Name Automotive Headers Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header
Unlock Full Specs
to access all available technical data