TE Connectivity M.2 Connectors 1-2199230-6

Description
Body Features Connector & Keying Code : M Primary Product Color : Black Configuration Features Number of Positions : 67 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Gold Flash, Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 4.2 MM  [.165 INCH ] Connector Length : 21.9 MM  [.862 INCH ] Connector Width : 8.7 MM  [.343 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : M Primary Product Color : Black Configuration Features Number of Positions : 67 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Gold Flash, Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 4.2 MM  [.165 INCH ] Connector Length : 21.9 MM  [.862 INCH ] Connector Width : 8.7 MM  [.343 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M.2 Connectors - 1-2199230-6 - TE Connectivity
Berwyn, PA, United States
M.2 Connectors
1-2199230-6
M.2 Connectors 1-2199230-6
Body Features Connector & Keying Code : M Primary Product Color : Black Configuration Features Number of Positions : 67 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] PCB Contact Termination Area Plating Material : Gold Flash, Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 4.2 MM  [.165 INCH ] Connector Length : 21.9 MM  [.862 INCH ] Connector Width : 8.7 MM  [.343 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector & Keying Code : M
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 67
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • PCB Contact Termination Area Plating Material : Gold Flash, Tin
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Connector Height : 4.2 MM  [.165 INCH ]
  • Connector Length : 21.9 MM  [.862 INCH ]
  • Connector Width : 8.7 MM  [.343 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : .5 MM  [.02 INCH ]
  • Housing Material : High Temperature Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Miscellaneous Connector - 1-2199230-6 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
1-2199230-6
Miscellaneous Connector 1-2199230-6
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Connectors Board to Board, Miniature & Sub-Miniature Modular - 1-2199230-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Miniature & Sub-Miniature Modular
1-2199230-6
Connectors Board to Board, Miniature & Sub-Miniature Modular 1-2199230-6
M.2 0.5PITCH 4.2H KEY M 30U AU

M.2 0.5PITCH 4.2H KEY M 30U AU

Buy Now
Card Edge Connectors - 1-2199230-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
1-2199230-6
Card Edge Connectors 1-2199230-6
M.2 0.5PITCH 4.2H KEY M 30U AU

M.2 0.5PITCH 4.2H KEY M 30U AU

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
1-2199230-6
Card Edge Connectors 1-2199230-6
NGFF

NGFF

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
1-2199230-6
Card Edge Connectors 1-2199230-6
Card Edge Connectors

Card Edge Connectors

Buy Now
Singapore, Singapore
Electronic Connector
303-1-2199230-6
Electronic Connector 303-1-2199230-6
67 Pos 0.5mm Pitch M.2 Header, Female, Right Angle, SMT Product overview: 1-2199230-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1-2199230-6 can be used for catalog matching and distributor lookup.

67 Pos 0.5mm Pitch M.2 Header, Female, Right Angle, SMT Product overview: 1-2199230-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1-2199230-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Edgeboard Connectors - A118046TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A118046TR-ND
Edgeboard Connectors A118046TR-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Edgeboard Connectors - A118046CT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A118046CT-ND
Edgeboard Connectors A118046CT-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 1-2199230-6 - 853869-1-2199230-6 - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 1-2199230-6
853869-1-2199230-6
Card Edge Connectors - Edgeboard Connectors - 1-2199230-6 853869-1-2199230-6
Manufacturer: TE Connectivity Win Source Part Number: 853869-1-2199230-6 Features: Position Connector Package: Reel - TR Family Name: 2199230 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -1-2199230-6-SI, -1-2199230-6-CSI, 2266-1-2199230-6TR, A118046CT, A118046TR

Manufacturer: TE Connectivity
Win Source Part Number: 853869-1-2199230-6
Features: Position Connector
Package: Reel - TR
Family Name: 2199230
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: -1-2199230-6-SI, -1-2199230-6-CSI, 2266-1-2199230-6TR, A118046CT, A118046TR

Buy Now Datasheet
Card Edge Conn, Dual Side, 67Pos, Smd; Card Edge Connector Type Te Connectivity - 70AC8801 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 67Pos, Smd; Card Edge Connector Type Te Connectivity
70AC8801
Card Edge Conn, Dual Side, 67Pos, Smd; Card Edge Connector Type Te Connectivity 70AC8801
CARD EDGE CONN, DUAL SIDE, 67POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 67POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 67Pos, Smd; Card Edge Connector Type Te Connectivity - 96X8749 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 67Pos, Smd; Card Edge Connector Type Te Connectivity
96X8749
Card Edge Conn, Dual Side, 67Pos, Smd; Card Edge Connector Type Te Connectivity 96X8749
CARD EDGE CONN, DUAL SIDE, 67POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 67POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site
1-2199230-6 - M.2 0.5Pitch 4.2H Key M 30U Au Rohs Compliant Te Connectivity - 82AC0764 - Newark, An Avnet Company
Chicago, IL, United States
1-2199230-6 - M.2 0.5Pitch 4.2H Key M 30U Au Rohs Compliant Te Connectivity
82AC0764
1-2199230-6 - M.2 0.5Pitch 4.2H Key M 30U Au Rohs Compliant Te Connectivity 82AC0764
1-2199230-6 - M.2 0.5PITCH 4.2H KEY M 30U AU ROHS COMPLIANT: YES

1-2199230-6 - M.2 0.5PITCH 4.2H KEY M 30U AU ROHS COMPLIANT: YES

Supplier's Site Datasheet
Conn, Card Edge, Rcpt, 67Pos, 0.5Mm; Card Edge Connector Type Te Connectivity - 17AH9691 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Card Edge, Rcpt, 67Pos, 0.5Mm; Card Edge Connector Type Te Connectivity
17AH9691
Conn, Card Edge, Rcpt, 67Pos, 0.5Mm; Card Edge Connector Type Te Connectivity 17AH9691
CONN, CARD EDGE, RCPT, 67POS, 0.5MM; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder; RoHS Compliant: Yes

CONN, CARD EDGE, RCPT, 67POS, 0.5MM; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder; RoHS Compliant: Yes

Supplier's Site Datasheet
Edgeboard Connectors - 1-2199230-6 - ODG (Origin Data Global)
Shenzhen, China
Edgeboard Connectors
1-2199230-6
Edgeboard Connectors 1-2199230-6
CONN M.2 FMALE 67POS 0.020 GOLD

CONN M.2 FMALE 67POS 0.020 GOLD

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Card Edge Connectors
1-2199230-6
Connectors >> Card Edge Connectors 1-2199230-6
0.5mm Surface Mount,Right Angle 67P -40°C~+80°C SMD,P=0.5mm,Surface Mount,Right Angle Card Edge Connectors ROHS

0.5mm Surface Mount,Right Angle 67P -40°C~+80°C SMD,P=0.5mm,Surface Mount,Right Angle Card Edge Connectors ROHS

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2199230-6 1-2199230-6 1-2199230-6 1-2199230-6 303-1-2199230-6 A118046TR-ND 853869-1-2199230-6 70AC8801 82AC0764 1-2199230-6 1-2199230-6
Product Name M.2 Connectors Miscellaneous Connector Connectors Board to Board, Miniature & Sub-Miniature Modular Card Edge Connectors Electronic Connector Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors - 1-2199230-6 Card Edge Conn, Dual Side, 67Pos, Smd; Card Edge Connector Type Te Connectivity 1-2199230-6 - M.2 0.5Pitch 4.2H Key M 30U Au Rohs Compliant Te Connectivity Edgeboard Connectors Connectors >> Card Edge Connectors
Connector Type Board to Board Connector Board to Board Connector Card Edge Connector Card Edge Connector Card Edge Connector Card Edge Connector
Termination Surface Mount Solder Solder Solder
Mounting Board Mount Surface Mount, Right Angle Surface Mount Surface Mount, Right Angle Surface Mount,Right Angle
Voltage Rating 50 volts
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data