Electronic Component
"16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
16PDIP SKT300 CLLDRPB FREE
DIP SOCKET, 16POS, LADDER STYLE, TH; No. of Contacts:16Contacts;
CONN IC DIP SOCKET 16POS TIN
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-2199298-4 | A120349-ND | 1-2199298-4 | 87X6759 | 1-2199298-4 |
| Product Name | IC Sockets | Connectors Sockets - IC, Transistor & Component | Dip Socket, 16Pos, Ladder Style, Th; No. Of Contacts Te Connectivity | Sockets for ICs, Transistors | |
| Mounting | Through Hole |