TE Connectivity Headers, Male Pins 1-2323750-2

Description
"Connector Header Through Hole, Right Angle 12 position 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 12 position 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 17-1-2323750-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-1-2323750-2-ND
Headers, Male Pins 17-1-2323750-2-ND
"Connector Header Through Hole, Right Angle 12 position 0.098"" (2.50mm)"

"Connector Header Through Hole, Right Angle 12 position 0.098"" (2.50mm)"

Buy Now Datasheet
Headers & Wire Housings - 1-2323750-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-2323750-2
Headers & Wire Housings 1-2323750-2
ASSY,HDR,RIGHT ANGLE,GWT,DUAL ROW, EP2.5

ASSY,HDR,RIGHT ANGLE,GWT,DUAL ROW, EP2.5

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors
Product Number 17-1-2323750-2-ND 1-2323750-2
Product Name Headers, Male Pins Headers & Wire Housings
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A98022-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details