TE Connectivity SMD Electronic Connector 1-2201196-0

Description
10 Pos 0.4mm Pitch Board-to-Board Header, Vertical SMD, Gold Product overview: 1-2201196-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-2201196-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 Pos 0.4mm Pitch Board-to-Board Header, Vertical SMD, Gold Product overview: 1-2201196-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-2201196-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
316-1-2201196-0
SMD Electronic Connector 316-1-2201196-0
10 Pos 0.4mm Pitch Board-to-Board Header, Vertical SMD, Gold Product overview: 1-2201196-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-2201196-0 can be used for catalog matching and distributor lookup.

10 Pos 0.4mm Pitch Board-to-Board Header, Vertical SMD, Gold Product overview: 1-2201196-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-2201196-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers & Wire Housings - 1-2201196-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-2201196-0
Headers & Wire Housings 1-2201196-0
0.4 STACKING CONN H0.98 PLUG ASSEMBLY

0.4 STACKING CONN H0.98 PLUG ASSEMBLY

Buy Now
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1332052-1-2201196-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1332052-1-2201196-0
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1332052-1-2201196-0
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332052-1-2201196-0 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Reel - TR Number of Positions: 10 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 4.00µin (0.100µm) Mated Stacking Heights: 0.98mm Height Above Board: 0.030" (0.75mm) Standard Package: 40,000 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -1-2201196-0-SI,A118 047CT,A118047TR Base Product Number: 2201196 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332052-1-2201196-0
Category: Connectors, Interconnects>Rectangular Connectors>Arrays, Edge Type, Mezzanine (Board to Board)
Packaging: Reel - TR
Number of Positions: 10
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 4.00µin (0.100µm)
Mated Stacking Heights: 0.98mm
Height Above Board: 0.030" (0.75mm)
Standard Package: 40,000
Mounting: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -1-2201196-0-SI,A118047CT,A118047TR
Base Product Number: 2201196
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A118047TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A118047TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A118047TR-ND
10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1-2201196-0
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1-2201196-0
CONN PLUG 10POS SMD GOLD

CONN PLUG 10POS SMD GOLD

Supplier's Site
0.4 Stacking Conn H0.98 Plug Assembly Rohs Compliant Te Connectivity - 96X8757 - Newark, An Avnet Company
Chicago, IL, United States
0.4 Stacking Conn H0.98 Plug Assembly Rohs Compliant Te Connectivity
96X8757
0.4 Stacking Conn H0.98 Plug Assembly Rohs Compliant Te Connectivity 96X8757
0.4 STACKING CONN H0.98 PLUG ASSEMBLY ROHS COMPLIANT: YES

0.4 STACKING CONN H0.98 PLUG ASSEMBLY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 316-1-2201196-0 1-2201196-0 1332052-1-2201196-0 A118047TR-ND 1-2201196-0 96X8757
Product Name SMD Electronic Connector Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0.4 Stacking Conn H0.98 Plug Assembly Rohs Compliant Te Connectivity
Termination SMD/SMT
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Plug, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data