TE Connectivity Headers, Receptacles, Female Sockets 1-2314924-4

Description
"14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
Request a Quote Datasheet
Description
"14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 17-1-2314924-4TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
17-1-2314924-4TR-ND
Headers, Receptacles, Female Sockets 17-1-2314924-4TR-ND
"14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"

"14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 17-1-2314924-4CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
17-1-2314924-4CT-ND
Headers, Receptacles, Female Sockets 17-1-2314924-4CT-ND
"14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"

"14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-1-2314924-4
Electronic Connector 316-1-2314924-4
Conn Socket Strip SKT 14 POS 2mm Solder RA Thru-Hole Tube Product overview: 1-2314924-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-2314924-4 can be used for catalog matching and distributor lookup.

Conn Socket Strip SKT 14 POS 2mm Solder RA Thru-Hole Tube Product overview: 1-2314924-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-2314924-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Rcpt, 14Pos, 2Row, 2Mm; Connector Systems Te Connectivity - 41AH5505 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 14Pos, 2Row, 2Mm; Connector Systems Te Connectivity
41AH5505
Connector, Rcpt, 14Pos, 2Row, 2Mm; Connector Systems Te Connectivity 41AH5505
CONNECTOR, RCPT, 14POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:AMPMODU 2mm; Contact Material:- RoHS Compliant: Yes

CONNECTOR, RCPT, 14POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:AMPMODU 2mm; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 14Pos, 2Row, 2Mm Rohs Compliant Te Connectivity - 54AH4048 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 14Pos, 2Row, 2Mm Rohs Compliant Te Connectivity
54AH4048
Connector, Rcpt, 14Pos, 2Row, 2Mm Rohs Compliant Te Connectivity 54AH4048
CONNECTOR, RCPT, 14POS, 2ROW, 2MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 14POS, 2ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1-2314924-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1-2314924-4
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1-2314924-4
14P,2MM,B-B,REC,DRHZ ,2.8,0.1AU,T

14P,2MM,B-B,REC,DRHZ,2.8,0.1AU,T

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-1-2314924-4TR-ND 316-1-2314924-4 41AH5505 54AH4048 1-2314924-4
Product Name Headers, Receptacles, Female Sockets Electronic Connector Connector, Rcpt, 14Pos, 2Row, 2Mm; Connector Systems Te Connectivity Connector, Rcpt, 14Pos, 2Row, 2Mm Rohs Compliant Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole, Right Angle Through Hole Mount Right Angle Through Hole, Right Angle
Voltage Rating 125 volts 125 volts
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data