TE Connectivity High Speed Pluggable IO Connectors & Cages 1-2308171-0

Description
Configuration Features Number of Ports : 4 Number of Positions : 152 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 2 x 2 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 30 MICM  [.76 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 3 MM  [.118 INCH ] Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : QSFP28 Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 4 Number of Positions : 152 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 2 x 2 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 30 MICM  [.76 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 3 MM  [.118 INCH ] Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : QSFP28 Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1-2308171-0 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1-2308171-0
High Speed Pluggable IO Connectors & Cages 1-2308171-0
Configuration Features Number of Ports : 4 Number of Positions : 152 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 2 x 2 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 30 MICM  [.76 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 3 MM  [.118 INCH ] Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : QSFP28 Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zQSFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Ports : 4
  • Number of Positions : 152
  • Number of Rear EONs per Port Column : 0
  • Port Matrix Configuration : 2 x 2

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 30 MICM  [.76 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 3 MM  [.118 INCH ]

Housing Features


  • Cage Material : Nickel Silver Alloy
  • Centerline (Pitch) : .8 MM  [.032 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : QSFP28

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : zQSFP+
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2 MM  [.079 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
I/O Connectors - 1-2308171-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1-2308171-0
I/O Connectors 1-2308171-0
ZQSFP+ CAGE& CONN 2X2, EMI SPRING, BTB

ZQSFP+ CAGE& CONN 2X2, EMI SPRING, BTB

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1-2308171-0
I/O Connectors 1-2308171-0
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - A129597-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A129597-ND
Pluggable Connector Assemblies A129597-ND
152 (38 x 4) Position ZQSFP+ Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle

152 (38 x 4) Position ZQSFP+ Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Connectors I/O - High Speed - SFP, SFP+, QSFP - 1-2308171-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - High Speed - SFP, SFP+, QSFP
1-2308171-0
Connectors I/O - High Speed - SFP, SFP+, QSFP 1-2308171-0
2X2 ZQSFP+,ALL RND IND INT LIT PIP,EMI FING,BTB

2X2 ZQSFP+,ALL RND IND INT LIT PIP,EMI FING,BTB

Buy Now
Pluggable Connectors - 1-2308171-0 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1-2308171-0
Pluggable Connectors 1-2308171-0
CONN ZQSFP+ RCP CAGE 2X2 152P RA

CONN ZQSFP+ RCP CAGE 2X2 152P RA

Supplier's Site Datasheet
I/o Conn, Zqsfp+, Rcpt, 152Pos, Pressfit; Connector Type Te Connectivity - 52AC3259 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Zqsfp+, Rcpt, 152Pos, Pressfit; Connector Type Te Connectivity
52AC3259
I/o Conn, Zqsfp+, Rcpt, 152Pos, Pressfit; Connector Type Te Connectivity 52AC3259
I/O CONN, ZQSFP+, RCPT, 152POS, PRESSFIT; Connector Type:zQSFP+ Cage & Connector; No. of Contacts:4 x 38 Contacts; Port Configuration:2 x 2 (Stacked); Heat Sink:Without Heat Sink; Light Pipes:With Light Pipe; Product Range:- RoHS Compliant: Yes

I/O CONN, ZQSFP+, RCPT, 152POS, PRESSFIT; Connector Type:zQSFP+ Cage & Connector; No. of Contacts:4 x 38 Contacts; Port Configuration:2 x 2 (Stacked); Heat Sink:Without Heat Sink; Light Pipes:With Light Pipe; Product Range:- RoHS Compliant: Yes

Supplier's Site
I/o Conn, Zqsfp+, Rcpt, 152Pos, Pressfit; No. Of Contacts Te Connectivity - 29AK9541 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Zqsfp+, Rcpt, 152Pos, Pressfit; No. Of Contacts Te Connectivity
29AK9541
I/o Conn, Zqsfp+, Rcpt, 152Pos, Pressfit; No. Of Contacts Te Connectivity 29AK9541
I/O CONN, ZQSFP+, RCPT, 152POS, PRESSFIT; No. of Contacts:152Contacts ; Gender:Receptacle; Connector Type:zQSFP+; Contact Termination Type:Press Fit; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts;RoHS Compliant: Yes

I/O CONN, ZQSFP+, RCPT, 152POS, PRESSFIT; No. of Contacts:152Contacts; Gender:Receptacle; Connector Type:zQSFP+; Contact Termination Type:Press Fit; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2308171-0 1-2308171-0 A129597-ND 1-2308171-0 1-2308171-0 52AC3259 29AK9541
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Connectors I/O - High Speed - SFP, SFP+, QSFP Pluggable Connectors I/o Conn, Zqsfp+, Rcpt, 152Pos, Pressfit; Connector Type Te Connectivity I/o Conn, Zqsfp+, Rcpt, 152Pos, Pressfit; No. Of Contacts Te Connectivity
Termination Through Hole - Press-Fit Press Fit
Current Rating 0.5 amps
Connector Type ZQSFP+
Unlock Full Specs
to access all available technical data