TE Connectivity High Speed Pluggable IO Connectors & Cages 1-2198346-7

Description
Configuration Features Lightpipe Style : Standard Number of Ports : 12 Number of Positions : 320 Port Matrix Configuration : 2 x 6 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zSFP+ Stacked (SFP28) Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.8 MM  [.07 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Lightpipe Style : Standard Number of Ports : 12 Number of Positions : 320 Port Matrix Configuration : 2 x 6 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zSFP+ Stacked (SFP28) Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.8 MM  [.07 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1-2198346-7 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1-2198346-7
High Speed Pluggable IO Connectors & Cages 1-2198346-7
Configuration Features Lightpipe Style : Standard Number of Ports : 12 Number of Positions : 320 Port Matrix Configuration : 2 x 6 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zSFP+ Stacked (SFP28) Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.8 MM  [.07 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Lightpipe Style : Standard
  • Number of Ports : 12
  • Number of Positions : 320
  • Port Matrix Configuration : 2 x 6

Contact Features


  • Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]
  • Tail Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 32

Housing Features


  • Cage Material : Nickel Silver Alloy
  • Centerline (Pitch) : .8 MM  [.032 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : zSFP+ Thermally Enhanced

Other


  • EMI Containment Feature Type : Elastomeric Gasket
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : zSFP+ Stacked (SFP28)
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 1.8 MM  [.07 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
I/O Connectors - 1-2198346-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1-2198346-7
I/O Connectors 1-2198346-7
zSFP+ STACKED 2X8 RECEPTACLE ASSEMBLY

zSFP+ STACKED 2X8 RECEPTACLE ASSEMBLY

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1-2198346-7
I/O Connectors 1-2198346-7
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - A144180-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A144180-ND
Pluggable Connector Assemblies A144180-ND
320 (16 x 20) Position zSFP+ Receptacle with Cage, Ganged (2x8) Connector Press-Fit Through Hole, Right Angle

320 (16 x 20) Position zSFP+ Receptacle with Cage, Ganged (2x8) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Zsfp+ Stacked 2X8 Receptacle Assembly Amp - Te Connectivity - 41AJ0403 - Newark, An Avnet Company
Chicago, IL, United States
Zsfp+ Stacked 2X8 Receptacle Assembly Amp - Te Connectivity
41AJ0403
Zsfp+ Stacked 2X8 Receptacle Assembly Amp - Te Connectivity 41AJ0403
zSFP+ STACKED 2X8 RECEPTACLE ASSEMBLY

zSFP+ STACKED 2X8 RECEPTACLE ASSEMBLY

Supplier's Site
Pluggable Connectors - 1-2198346-7 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1-2198346-7
Pluggable Connectors 1-2198346-7
CONN ZSFP+ RCPT CAGE 2X8 320P RA

CONN ZSFP+ RCPT CAGE 2X8 320P RA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-2198346-7 1-2198346-7 A144180-ND 41AJ0403 1-2198346-7
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Zsfp+ Stacked 2X8 Receptacle Assembly Amp - Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data