The 121-PRS13013-12 is a PGA ZIF test and burn-in socket designed to accommodate various footprints on standard grids ranging from 8x8 to 21x21. It features a robust metal cam that activates normally-closed contacts, ensuring reliable contact force independent of plastic components. The socket body is constructed from black UL 94V-0 Polyphenylene Sulfide (PPS), and the contacts are made from BeCu 174 or Spinodal, with gold plating options available. This socket supports lead diameters from 0.014 to 0.026 inches and is rated for a contact current of 1 amp. It operates effectively within a temperature range of -85°F to 257°F. The suggested PCB hole size for mounting is 0.032 inches in diameter. Customization options are available for special materials, platinings, sizes, and configurations, making it adaptable for various engineering applications.
Pos PGA, ZIF (ZIP) Socket Gold Through Hole
IC & Component Sockets 121 PIN PGA GOLD
CONN SOCKET PGA ZIF GOLD
| DigiKey | Powell Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 121-PRS13013-12-ND | 121-PRS13013-12 | 121-PRS13013-12 |
| Product Name | IC Sockets | IC & Component Sockets | Sockets for ICs, Transistors |
| Connector Type | PGA, ZIF (ZIP) |