TE Connectivity Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets 1-2199298-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334070-1-2199298-2 Category: Connectors, Interconnects>Socket s for ICs, Transistors>IC Sockets Packaging: Tube Type: DIP, 0.3" (7.62mm) Row Spacing Features: Open Frame Termination: Solder Housing Material: Polybutylene Terephthalate (PBT), Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 60 Mounting: Through Hole Number of Positions or Pins (Grid): 8 (2 x 4) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 60.0µin (1.52µm) Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin Contact Material - Post: Brass, Copper Termination Post Length: 0.118" (3.00mm) Contact Resistance: 20mOhm Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A120347,-1-2199298-2 -SI Base Product Number: 2199298 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334070-1-2199298-2 Category: Connectors, Interconnects>Socket s for ICs, Transistors>IC Sockets Packaging: Tube Type: DIP, 0.3" (7.62mm) Row Spacing Features: Open Frame Termination: Solder Housing Material: Polybutylene Terephthalate (PBT), Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 60 Mounting: Through Hole Number of Positions or Pins (Grid): 8 (2 x 4) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 60.0µin (1.52µm) Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin Contact Material - Post: Brass, Copper Termination Post Length: 0.118" (3.00mm) Contact Resistance: 20mOhm Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A120347,-1-2199298-2 -SI Base Product Number: 2199298 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets - 1334070-1-2199298-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
1334070-1-2199298-2
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets 1334070-1-2199298-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334070-1-2199298-2 Category: Connectors, Interconnects>Socket s for ICs, Transistors>IC Sockets Packaging: Tube Type: DIP, 0.3" (7.62mm) Row Spacing Features: Open Frame Termination: Solder Housing Material: Polybutylene Terephthalate (PBT), Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 60 Mounting: Through Hole Number of Positions or Pins (Grid): 8 (2 x 4) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 60.0µin (1.52µm) Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin Contact Material - Post: Brass, Copper Termination Post Length: 0.118" (3.00mm) Contact Resistance: 20mOhm Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A120347,-1-2199298-2 -SI Base Product Number: 2199298 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334070-1-2199298-2
Category: Connectors, Interconnects>Sockets for ICs, Transistors>IC Sockets
Packaging: Tube
Type: DIP, 0.3" (7.62mm) Row Spacing
Features: Open Frame
Termination: Solder
Housing Material: Polybutylene Terephthalate (PBT), Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 60
Mounting: Through Hole
Number of Positions or Pins (Grid): 8 (2 x 4)
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 60.0µin (1.52µm)
Contact Material - Mating: Phosphor Bronze
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Tin
Contact Material - Post: Brass, Copper
Termination Post Length: 0.118" (3.00mm)
Contact Resistance: 20mOhm
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A120347,-1-2199298-2-SI
Base Product Number: 2199298
RoHS Status: RoHS Compliant

Buy Now Datasheet
IC Sockets - A120347-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
A120347-ND
IC Sockets A120347-ND
"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"

"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"

Buy Now Datasheet
Dip Socket, 8Pos, Ladder Style, Th; No. Of Contacts Te Connectivity - 87X6757 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 8Pos, Ladder Style, Th; No. Of Contacts Te Connectivity
87X6757
Dip Socket, 8Pos, Ladder Style, Th; No. Of Contacts Te Connectivity 87X6757
DIP SOCKET, 8POS, LADDER STYLE, TH; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 8POS, LADDER STYLE, TH; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site
1-2199298-2 - 8P,dip Skt,300 Cl,ldr,pb Free Rohs Compliant Te Connectivity - 84AC3347 - Newark, An Avnet Company
Chicago, IL, United States
1-2199298-2 - 8P,dip Skt,300 Cl,ldr,pb Free Rohs Compliant Te Connectivity
84AC3347
1-2199298-2 - 8P,dip Skt,300 Cl,ldr,pb Free Rohs Compliant Te Connectivity 84AC3347
1-2199298-2 - 8P,DIP SKT,300 CL,LDR,PB FREE ROHS COMPLIANT: YES

1-2199298-2 - 8P,DIP SKT,300 CL,LDR,PB FREE ROHS COMPLIANT: YES

Supplier's Site
IC Sockets - 1-2199298-2 - ODG (Origin Data Global)
Shenzhen, China
IC Sockets
1-2199298-2
IC Sockets 1-2199298-2
CONN IC DIP SOCKET 8POS TIN

CONN IC DIP SOCKET 8POS TIN

Supplier's Site Datasheet
Sockets for ICs, Transistors - 1-2199298-2 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
1-2199298-2
Sockets for ICs, Transistors 1-2199298-2
CONN IC DIP SOCKET 8POS TIN

CONN IC DIP SOCKET 8POS TIN

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> IC Sockets
1-2199298-2
Connectors >> IC Sockets 1-2199298-2
Phosphor bronze 7.62mm DIP-8 IC Sockets ROHS

Phosphor bronze 7.62mm DIP-8 IC Sockets ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1334070-1-2199298-2 A120347-ND 87X6757 1-2199298-2 1-2199298-2 1-2199298-2
Product Name Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets IC Sockets Dip Socket, 8Pos, Ladder Style, Th; No. Of Contacts Te Connectivity IC Sockets Sockets for ICs, Transistors Connectors >> IC Sockets
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51700-10102001AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCK-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details