TE Connectivity High Speed Pluggable IO Connectors & Cages 1-2293277-5

Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height (INCH) : .157 Heat Sink Style : Side-to-Side Air Flow Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 3 MM  [.118 INCH ] Product Length (MM) : 93.2 Product Width (MM) : 45.2 Electrical Characteristics Data Rate (Max) (GBS) : 56 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : CFP2 Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height (INCH) : .157 Heat Sink Style : Side-to-Side Air Flow Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 3 MM  [.118 INCH ] Product Length (MM) : 93.2 Product Width (MM) : 45.2 Electrical Characteristics Data Rate (Max) (GBS) : 56 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : CFP2 Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1-2293277-5 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1-2293277-5
High Speed Pluggable IO Connectors & Cages 1-2293277-5
Body Features Heat Sink Finish : Anodized Black Heat Sink Height (INCH) : .157 Heat Sink Style : Side-to-Side Air Flow Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 3 MM  [.118 INCH ] Product Length (MM) : 93.2 Product Width (MM) : 45.2 Electrical Characteristics Data Rate (Max) (GBS) : 56 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : CFP2 Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Heat Sink Finish : Anodized Black
  • Heat Sink Height (INCH) : .157
  • Heat Sink Style : Side-to-Side Air Flow
  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Nickel

Configuration Features


  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Dimensions


  • PCB Thickness (Recommended) : 3 MM  [.118 INCH ]
  • Product Length (MM) : 93.2
  • Product Width (MM) : 45.2

Electrical Characteristics


  • Data Rate (Max) (GBS) : 56

Mechanical Attachment


  • PCB Mounting Style : Double-Sided (Belly-to-Belly)

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : Yes

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : CFP2
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
I/O Connectors - 1-2293277-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1-2293277-5
I/O Connectors 1-2293277-5
HARD WARE KIT(CAGE,HS,HS CLIP) ,CFP2 1X1

HARD WARE KIT(CAGE,HS,HS CLIP) ,CFP2 1X1

Buy Now
Pluggable Connector Assemblies - 17-1-2293277-5-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-1-2293277-5-ND
Pluggable Connector Assemblies 17-1-2293277-5-ND
HARD WARE KIT(CAGE,HS,HS CLIP) ,

HARD WARE KIT(CAGE,HS,HS CLIP) ,

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 1-2293277-5 1-2293277-5 17-1-2293277-5-ND
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data