14PDIP SKT300 CLLDRPB FREE
"14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
CONN IC DIP SOCKET 14POS TIN
DIP SOCKET, 14POS, LADDER STYLE, TH; No. of Contacts:14Contacts;
| Heilind Electronics, Inc. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-2199298-3 | A120348-ND | 1-2199298-3 | 87X6758 |
| Product Name | Connectors Sockets - IC, Transistor & Component | IC Sockets | Sockets for ICs, Transistors | Dip Socket, 14Pos, Ladder Style, Th; No. Of Contacts Te Connectivity |
| Mounting | Through Hole |