TE Connectivity PCB Sockets 1-2314844-2

Description
TE Connectivity 1-2314844-2 PCB Socket
Request a Quote Datasheet
Description
TE Connectivity 1-2314844-2 PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1956855 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1956855
PCB Sockets 1956855
TE Connectivity 1-2314844-2 PCB Socket

TE Connectivity 1-2314844-2 PCB Socket

Supplier's Site
PCB Sockets - 1956854 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1956854
PCB Sockets 1956854
TE Connectivity 1-2314844-2 PCB Socket

TE Connectivity 1-2314844-2 PCB Socket

Supplier's Site
Headers, Receptacles, Female Sockets - 17-1-2314844-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
17-1-2314844-2-ND
Headers, Receptacles, Female Sockets 17-1-2314844-2-ND
"12 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"

"12 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"

Buy Now Datasheet
Connector, Rcpt, 12Pos, 2Row, 2Mm; Connector Systems Te Connectivity - 41AH5497 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 12Pos, 2Row, 2Mm; Connector Systems Te Connectivity
41AH5497
Connector, Rcpt, 12Pos, 2Row, 2Mm; Connector Systems Te Connectivity 41AH5497
CONNECTOR, RCPT, 12POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:AMPMODU 2mm; Contact Material:-; Contact Plating:-RoHS Compliant: Yes

CONNECTOR, RCPT, 12POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:AMPMODU 2mm; Contact Material:-; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 1956855 17-1-2314844-2-ND 41AH5497
Product Name PCB Sockets Headers, Receptacles, Female Sockets Connector, Rcpt, 12Pos, 2Row, 2Mm; Connector Systems Te Connectivity
Termination Solder
Mounting Surface mount Surface Mount Surface Mount
Voltage Rating 125 to 650 volts 125 volts
Contact Pitch 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 1568260 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Minitek ® - 10075024-F01-10ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A29300-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details